Status: | Unknown |
---|---|
Series: | Single 16-Bit Delta-Sigma ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 10MSPS |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 16-Bit Delta-Sigma ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
±250-mV input, current sensing reinforced isolated modulator with 10-MHz int clock & Manchester code | Texas Instruments |
ADC, DELTA-SIGMA, 16BIT, 10MSPS, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a AMC1303E2510DWV?
Additional datasheets, footprints and schematics for AMC1303E2510DWV are listed on our Part Details page. You can also find images and similar parts to AMC1303E2510DWV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC1303E2510DWV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1303E2510DWV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC1303E2510DWV fall under?
The AMC1303E2510DWV is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AMC1303E2510DWV when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1303E2510DWV you can contact the distributor directly for product support, shipping queries etc.
Is the AMC1303E2510DWV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC1303E2510DWV have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for AMC1303E2510DWV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC1303E2510DWV often in real-time on the comparison pages.
What if I can't find stock of AMC1303E2510DWV?
You can fill out our help required form which you can use to request a quote for AMC1303E2510DWV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.