No. of Amplifiers | 1 Amplifier |
---|---|
Input Offset Voltage | 50µV |
Isolation Voltage | 1kV |
Supply Voltage Range | 3.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Bandwidth | 210kHz |
Gain Non-Linearity Max | 0.03% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Automotive Precision +/-250mV-Input 3 us | Mouser Electronics |
Automotive Precision ±250mV-Input 3µs-Delay Reinforced Isolated Amplifier | Texas Instruments |
Isolation Amplifier, Aec-Q100, 210Khz | Newark Electronics |
Where can I find additional details, specifications and documents for a AMC1301QDWVQ1 .?
Additional datasheets, footprints and schematics for AMC1301QDWVQ1 . are listed on our Part Details page. You can also find images and similar parts to AMC1301QDWVQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC1301QDWVQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1301QDWVQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC1301QDWVQ1 . fall under?
The AMC1301QDWVQ1 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AMC1301QDWVQ1 . when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1301QDWVQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the AMC1301QDWVQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC1301QDWVQ1 . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for AMC1301QDWVQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC1301QDWVQ1 . often in real-time on the comparison pages.
What if I can't find stock of AMC1301QDWVQ1 .?
You can fill out our help required form which you can use to request a quote for AMC1301QDWVQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.