No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 200µV |
Isolation Voltage | 4kV |
Supply Voltage Range | 2.7V to 5.5V 4.5V to 5.5V |
Amplifier Case Style | SOP |
No. of Pins | 8Pins |
Bandwidth | 100kHz |
Gain Non-Linearity Max | 0.1% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
AMC1200STDUBRQ1 TEXAS INSTRUMENTS | Elfaro |
Isolation Amp, 100Khz, Sop-8 | Newark Electronics |
Auto Catalog 4kV | Mouser Electronics |
Automotive, ± | Texas Instruments |
Where can I find additional details, specifications and documents for a AMC1200STDUBRQ1 .?
Additional datasheets, footprints and schematics for AMC1200STDUBRQ1 . are listed on our Part Details page. You can also find images and similar parts to AMC1200STDUBRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC1200STDUBRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1200STDUBRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC1200STDUBRQ1 . fall under?
The AMC1200STDUBRQ1 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AMC1200STDUBRQ1 . when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1200STDUBRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the AMC1200STDUBRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC1200STDUBRQ1 . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for AMC1200STDUBRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC1200STDUBRQ1 . often in real-time on the comparison pages.
What if I can't find stock of AMC1200STDUBRQ1 .?
You can fill out our help required form which you can use to request a quote for AMC1200STDUBRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.