Status: | Unknown |
---|---|
Series: | AMC1200/B |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 200µV |
Isolation Voltage | 4kV |
Supply Voltage Range | 4.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Bandwidth | 100kHz |
Gain Non-Linearity Max | 0.015% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | AMC1200/B |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.5V to 5.5V |
Base Number | 1200 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 5.4mA |
AMC1200SDUB | Elfaro |
4kV peak Iso Amp | Mouser Electronics |
± | Texas Instruments |
Amp, Isolation, 60Khz, 8Sop | Newark Electronics |
Where can I find additional details, specifications and documents for a AMC1200SDUB .?
Additional datasheets, footprints and schematics for AMC1200SDUB . are listed on our Part Details page. You can also find images and similar parts to AMC1200SDUB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC1200SDUB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1200SDUB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC1200SDUB . fall under?
The AMC1200SDUB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AMC1200SDUB . when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1200SDUB . you can contact the distributor directly for product support, shipping queries etc.
Is the AMC1200SDUB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC1200SDUB . have stock available?
Authorised distributors including Mouser Electronics, Texas Instruments and Arrow Electronics have stock available or on a lead time for AMC1200SDUB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC1200SDUB . often in real-time on the comparison pages.
What if I can't find stock of AMC1200SDUB .?
You can fill out our help required form which you can use to request a quote for AMC1200SDUB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.