| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Input Offset Voltage | 200µV |
| Isolation Voltage | 4.25kV |
| Supply Voltage Range | 2.7V to 5.5V |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Bandwidth | 100kHz |
| Gain Non-Linearity Max | 0.015% |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 2.7V to 5.5V |
| Supply Current | 5.4mA |
| IC, ISOLATION AMP, 60KHZ, SOIC-8 | element14 |
| Ic, Isolation Amp, 60Khz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AMC1200BDWV .?
Additional datasheets, footprints and schematics for AMC1200BDWV . are listed on our Part Details page. You can also find images and similar parts to AMC1200BDWV . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC1200BDWV . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1200BDWV . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC1200BDWV . fall under?
The AMC1200BDWV . is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AMC1200BDWV . when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1200BDWV . you can contact the distributor directly for product support, shipping queries etc.
Is the AMC1200BDWV . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC1200BDWV . have stock available?
Authorised distributors including element14, Chip One Stop, Newark Electronics and Ozdisan have stock available or on a lead time for AMC1200BDWV ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC1200BDWV . often in real-time on the comparison pages.
What if I can't find stock of AMC1200BDWV .?
You can fill out our help required form which you can use to request a quote for AMC1200BDWV . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.