No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 200µV |
Isolation Voltage | 4.25kV |
Supply Voltage Range | 2.7V to 5.5V 4.5V to 5.5V |
Amplifier Case Style | WSOIC |
No. of Pins | 8Pins |
Bandwidth | 100kHz |
Gain Non-Linearity Max | 0.075% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4.25kV peak Isolated Amplif Measr 8-SOIC | Mouser Electronics |
± | Texas Instruments |
Isolation Amplifier, 100Khz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AMC1100DWV .?
Additional datasheets, footprints and schematics for AMC1100DWV . are listed on our Part Details page. You can also find images and similar parts to AMC1100DWV . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC1100DWV . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1100DWV . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC1100DWV . fall under?
The AMC1100DWV . is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AMC1100DWV . when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1100DWV . you can contact the distributor directly for product support, shipping queries etc.
Is the AMC1100DWV . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC1100DWV . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for AMC1100DWV ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC1100DWV . often in real-time on the comparison pages.
What if I can't find stock of AMC1100DWV .?
You can fill out our help required form which you can use to request a quote for AMC1100DWV . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.