Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Offset Voltage | 200µV |
Isolation Voltage | 4.25kV |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOP |
No. of Pins | 8Pins |
Bandwidth | 100kHz |
Gain Non-Linearity Max | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
± | Texas Instruments |
Isolation Amp, 4250Vpeak, +/-0.015% FSR max NL, BW 0.1MHz, 2.7÷5.5V, -40÷105°C | Micros |
Isolation Amp, 100Khz, 200Uv, Sop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AMC1100DUBR?
Additional datasheets, footprints and schematics for AMC1100DUBR are listed on our Part Details page. You can also find images and similar parts to AMC1100DUBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC1100DUBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1100DUBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC1100DUBR fall under?
The AMC1100DUBR is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AMC1100DUBR when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1100DUBR you can contact the distributor directly for product support, shipping queries etc.
Is the AMC1100DUBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC1100DUBR have stock available?
Authorised distributors including Texas Instruments, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for AMC1100DUBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC1100DUBR often in real-time on the comparison pages.
What if I can't find stock of AMC1100DUBR?
You can fill out our help required form which you can use to request a quote for AMC1100DUBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.