Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Module Applications | RF Communications Wireless Connectivity-ZigBee |
---|---|
MCU Supported Families | - |
Wireless Protocol | IEEE 802.15.4 |
Data Rate | 250Kbps |
Module Interface | UART |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Supply Voltage Range | 2V to 3.6V |
Where can I find additional details, specifications and documents for a AMBZ420?
Additional datasheets, footprints and schematics for AMBZ420 are listed on our Part Details page. You can also find images and similar parts to AMBZ420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMBZ420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMBZ420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMBZ420 fall under?
The AMBZ420 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to AMBZ420 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMBZ420 you can contact the distributor directly for product support, shipping queries etc.
Is the AMBZ420 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMBZ420 have stock available?
There is no stock from authorised distributors for AMBZ420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMBZ420 often in real-time on the comparison pages.
What if I can't find stock of AMBZ420?
You can fill out our help required form which you can use to request a quote for AMBZ420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.