Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency | 868MHz |
---|---|
Gain | - |
Output Power | - |
RF Input Power | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Efficiency | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Where can I find additional details, specifications and documents for a AMB8665-K?
Additional datasheets, footprints and schematics for AMB8665-K are listed on our Part Details page. You can also find images and similar parts to AMB8665-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMB8665-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMB8665-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMB8665-K fall under?
The AMB8665-K is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to AMB8665-K when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMB8665-K you can contact the distributor directly for product support, shipping queries etc.
Is the AMB8665-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMB8665-K have stock available?
There is no stock from authorised distributors for AMB8665-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMB8665-K often in real-time on the comparison pages.
What if I can't find stock of AMB8665-K?
You can fill out our help required form which you can use to request a quote for AMB8665-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.