Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
RF Modulation | 2FSK 2GFSK 4FSK 4GFSK GMSK MSK |
---|---|
Data Rate Max | 250Kbps |
Frequency Max | 875MHz |
Sensitivity dBm | -123dBm |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Transmit Power | 14dBm |
Module Interface | UART |
Supply Current | 53mA |
RF Transceiver Applications | Low Cost Wireless Data Transfer Wireless Metering Remote Control / Security Systems |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Frequency Min | 865MHz |
Modulation Type | 2FSK 2GFSK 4FSK 4GFSK GMSK MSK |
Where can I find additional details, specifications and documents for a AMB8626?
Additional datasheets, footprints and schematics for AMB8626 are listed on our Part Details page. You can also find images and similar parts to AMB8626 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMB8626 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMB8626 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMB8626 fall under?
The AMB8626 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to AMB8626 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMB8626 you can contact the distributor directly for product support, shipping queries etc.
Is the AMB8626 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMB8626 have stock available?
There is no stock from authorised distributors for AMB8626.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMB8626 often in real-time on the comparison pages.
What if I can't find stock of AMB8626?
You can fill out our help required form which you can use to request a quote for AMB8626 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.