Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Wireless Connectivity |
---|---|
Application Sub Type | RF Transceiver |
Silicon Manufacturer | Amber Wireless |
Silicon Core Number | AMB8425 AMB8425-M |
Product Range | - |
Kit Contents | Development Board Power Adapter RS232 Data Cable USB Adapter User Guide |
SVHC | No SVHC (20-Jun-2016) |
Core Architecture | RF Wireless Module |
Core Sub-Architecture | Wireless M-bus |
Development Tool Type | Hardware / Software - Evaluation Kit |
Features | Provides Easy Connection to a Computer or to an External Processor |
Kit Contents Descriptive | 1 x development board A84259100 with mounted AMB8425-M wireless M-bus module 1 x SMA aerial OPC1981 1 x power adapter OPC1901 5 V/650 mA 1 x RS232 data cable 1 x USB adapter AMB8465-M 1 x USB extension cable 1 x Quickstart. |
Kit Features | Wireless Connection Between Wireless M-bus Devices Easy Connection to Computer External Processor |
Supported Devices | AMB8425 |
Type | Evaluation Kit |
Where can I find additional details, specifications and documents for a AMB8425-M-EV?
Additional datasheets, footprints and schematics for AMB8425-M-EV are listed on our Part Details page. You can also find images and similar parts to AMB8425-M-EV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMB8425-M-EV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMB8425-M-EV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMB8425-M-EV fall under?
The AMB8425-M-EV is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AMB8425-M-EV when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMB8425-M-EV you can contact the distributor directly for product support, shipping queries etc.
Is the AMB8425-M-EV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMB8425-M-EV have stock available?
There is no stock from authorised distributors for AMB8425-M-EV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMB8425-M-EV often in real-time on the comparison pages.
What if I can't find stock of AMB8425-M-EV?
You can fill out our help required form which you can use to request a quote for AMB8425-M-EV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.