Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
RF Modulation | 2GFSK GMSK 4GFSK |
---|---|
Data Rate Max | 25Kbps |
Frequency Max | 169.475MHz |
Sensitivity dBm | -120dBm |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Transmit Power | - |
Module Interface | UART |
Supply Current | - |
RF Transceiver Applications | Data Acquisition Monitoring Sensor Network |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AMB3626?
Additional datasheets, footprints and schematics for AMB3626 are listed on our Part Details page. You can also find images and similar parts to AMB3626 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMB3626 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMB3626 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMB3626 fall under?
The AMB3626 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to AMB3626 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMB3626 you can contact the distributor directly for product support, shipping queries etc.
Is the AMB3626 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMB3626 have stock available?
There is no stock from authorised distributors for AMB3626.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMB3626 often in real-time on the comparison pages.
What if I can't find stock of AMB3626?
You can fill out our help required form which you can use to request a quote for AMB3626 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.