Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
RF Modulation | 2FSK MSK |
---|---|
Data Rate Max | 500Kbps |
Frequency Max | 2.483GHz |
Sensitivity dBm | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Module Interface | USB |
Supply Current | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a AMB2561?
Additional datasheets, footprints and schematics for AMB2561 are listed on our Part Details page. You can also find images and similar parts to AMB2561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMB2561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMB2561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMB2561 fall under?
The AMB2561 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to AMB2561 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMB2561 you can contact the distributor directly for product support, shipping queries etc.
Is the AMB2561 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMB2561 have stock available?
There is no stock from authorised distributors for AMB2561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMB2561 often in real-time on the comparison pages.
What if I can't find stock of AMB2561?
You can fill out our help required form which you can use to request a quote for AMB2561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.