Accessory Type | Drive Motor |
---|---|
For Use With | Tempatron 5002 5004 & 5006 Electromechanical Cam Timers |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 250V |
External Length / Height | 95mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
GEARBOX HOUSING, CAM TIMER | Farnell |
Gearbox Housing, Cam Timer | Newark Electronics |
Where can I find additional details, specifications and documents for a AM59?
Additional datasheets, footprints and schematics for AM59 are listed on our Part Details page. You can also find images and similar parts to AM59 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM59 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM59 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM59 fall under?
The AM59 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AM59 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM59 you can contact the distributor directly for product support, shipping queries etc.
Is the AM59 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM59 have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for AM59.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM59 often in real-time on the comparison pages.
What if I can't find stock of AM59?
You can fill out our help required form which you can use to request a quote for AM59 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.