Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.43
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$18.43
|
630
in stock
|
Buy Now |
Series | Sitara ARM Cortex-A8 |
---|---|
Core Size | 32bit |
Program Memory Size | - |
Supply Voltage Min | 1.152V |
Supply Voltage Max | 1.248V |
MPU Case Style | BGA |
No. of Pins | 484 |
CPU Speed | 600MHz |
Packaging | Each |
Sitara processor: Arm Cortex-A8, 3D graphics, video front end | Texas Instruments |
Where can I find additional details, specifications and documents for a AM3517AZERA?
Additional datasheets, footprints and schematics for AM3517AZERA are listed on our Part Details page. You can also find images and similar parts to AM3517AZERA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM3517AZERA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM3517AZERA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM3517AZERA fall under?
The AM3517AZERA is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to AM3517AZERA when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM3517AZERA you can contact the distributor directly for product support, shipping queries etc.
Is the AM3517AZERA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM3517AZERA have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for AM3517AZERA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM3517AZERA often in real-time on the comparison pages.
What if I can't find stock of AM3517AZERA?
You can fill out our help required form which you can use to request a quote for AM3517AZERA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.