AM3517AZCNA Semiconductors - ICs by Texas Instruments

MICROPROCESSOR-MPU ARM CORTEX-A8 600MH

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Texas Instruments Texas Instruments
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Series Sitara ARM Cortex-A8
MPU Core Size 32bit
Program Memory Size -
Supply Voltage Min 1.152V
Supply Voltage Max 1.248V
MPU Case Style NFBGA
No. of Pins 491

Alternative Descriptions

AM3517AZCNA TI | Elfaro
Microprocessor-Mpu, Arm Cortex-A8, 600Mh | Newark Electronics
Sitara processor: Arm Cortex-A8, 3D graphics, video front end | Texas Instruments
ARM Microprocessor | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AM3517AZCNA?

Additional datasheets, footprints and schematics for AM3517AZCNA are listed on our Part Details page. You can also find images and similar parts to AM3517AZCNA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AM3517AZCNA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM3517AZCNA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AM3517AZCNA fall under?

The AM3517AZCNA is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.

Can I view similar or alternative parts?

You can view similar parts to AM3517AZCNA when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AM3517AZCNA you can contact the distributor directly for product support, shipping queries etc.

Is the AM3517AZCNA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AM3517AZCNA have stock available?

Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for AM3517AZCNA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AM3517AZCNA often in real-time on the comparison pages.

What if I can't find stock of AM3517AZCNA?

You can fill out our help required form which you can use to request a quote for AM3517AZCNA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay