Status: | Unknown |
---|---|
Series: | Sitara Family AM3x Series Microprocessors |
RoHS: | Unknown |
Product Range | Sitara Family AM3x Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 288KB, 288KB |
No. of Pins | 491Pins |
MPU Case Style | NFBGA |
Supply Voltage Min | 1.152V |
Supply Voltage Max | 1.23V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 90°C |
CPU Speed | 600MHz |
Embedded Interface Type | CAN I2C SPI UART USB |
MPU Family | Sitara |
MPU Series | AM3x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +90°C |
Supply Voltage Range | 1.15V to 1.23V |
Sitara processor: Arm Cortex-A8, video front end | Texas Instruments |
Where can I find additional details, specifications and documents for a AM3505AZCN?
Additional datasheets, footprints and schematics for AM3505AZCN are listed on our Part Details page. You can also find images and similar parts to AM3505AZCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM3505AZCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM3505AZCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM3505AZCN fall under?
The AM3505AZCN is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to AM3505AZCN when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM3505AZCN you can contact the distributor directly for product support, shipping queries etc.
Is the AM3505AZCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM3505AZCN have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for AM3505AZCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM3505AZCN often in real-time on the comparison pages.
What if I can't find stock of AM3505AZCN?
You can fill out our help required form which you can use to request a quote for AM3505AZCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.