Status: | Unknown |
---|---|
Series: | Sitara Family AM335x Series Microprocessors |
RoHS: | Unknown |
Product Range | Sitara Family AM335x Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 324Pins |
MPU Case Style | NFBGA |
Supply Voltage Min | 912mV |
Supply Voltage Max | 1.326V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
CPU Speed | 800MHz |
Embedded Interface Type | CAN Ethernet I2C I2S SPI UART USB |
MPU Family | Sitara |
MPU Series | AM335x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Sitara processor: Arm Cortex-A8, EtherCAT, 3D, PRU-ICSS, CAN | Texas Instruments |
Ic Mpu, Sitara Cortex A8, 800Mhz, 324Bga | Newark Electronics |
IC MPU, SITARA CORTEX A8, 800MHZ, 324BGA | element14 |
Where can I find additional details, specifications and documents for a AM3359BZCZA80 .?
Additional datasheets, footprints and schematics for AM3359BZCZA80 . are listed on our Part Details page. You can also find images and similar parts to AM3359BZCZA80 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM3359BZCZA80 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM3359BZCZA80 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM3359BZCZA80 . fall under?
The AM3359BZCZA80 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to AM3359BZCZA80 . when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM3359BZCZA80 . you can contact the distributor directly for product support, shipping queries etc.
Is the AM3359BZCZA80 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM3359BZCZA80 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for AM3359BZCZA80 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM3359BZCZA80 . often in real-time on the comparison pages.
What if I can't find stock of AM3359BZCZA80 .?
You can fill out our help required form which you can use to request a quote for AM3359BZCZA80 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.