Status: | Unknown |
---|---|
Series: | Sitara Family AM335x Series Microprocessors |
RoHS: | Unknown |
Product Range | Sitara Family AM335x Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 324Pins |
MPU Case Style | NFBGA |
Supply Voltage Min | 912mV |
Supply Voltage Max | 1.378V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 90°C |
CPU Speed | 1GHz |
Embedded Interface Type | CAN Ethernet I2C I2S SPI UART USB |
MPU Family | Sitara |
MPU Series | AM335x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MPU AM335x RISC 32bit 1GHz 1.8V/3.3V Automotive 324-Pin NFBGA | Elfaro |
ARM Cortex-A8 MPU | Mouser Electronics |
Sitara processor: Arm Cortex-A8, 3D graphics, PRU-ICSS, CAN | Texas Instruments |
Ic Mpu, Sitara Cortex A8, 1Ghz, 324Bga | Newark Electronics |
Where can I find additional details, specifications and documents for a AM3358BZCZ100 .?
Additional datasheets, footprints and schematics for AM3358BZCZ100 . are listed on our Part Details page. You can also find images and similar parts to AM3358BZCZ100 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM3358BZCZ100 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM3358BZCZ100 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM3358BZCZ100 . fall under?
The AM3358BZCZ100 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to AM3358BZCZ100 . when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM3358BZCZ100 . you can contact the distributor directly for product support, shipping queries etc.
Is the AM3358BZCZ100 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM3358BZCZ100 . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for AM3358BZCZ100 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM3358BZCZ100 . often in real-time on the comparison pages.
What if I can't find stock of AM3358BZCZ100 .?
You can fill out our help required form which you can use to request a quote for AM3358BZCZ100 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.