Status: | Unknown |
---|---|
Series: | Aimco Mag-O-NetsĀ® Series |
RoHS: | Unknown |
Magnet Type | Ring |
---|---|
Height | - |
External Diameter | 17.5mm |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | Aimco Mag-O-NetsĀ® Series |
For Use With | 3/16" Shank Screwdriver Bit |
Magnetic Ring | Newark Electronics |
Where can I find additional details, specifications and documents for a AM3/16?
Additional datasheets, footprints and schematics for AM3/16 are listed on our Part Details page. You can also find images and similar parts to AM3/16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM3/16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM3/16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM3/16 fall under?
The AM3/16 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to AM3/16 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM3/16 you can contact the distributor directly for product support, shipping queries etc.
Is the AM3/16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM3/16 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AM3/16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM3/16 often in real-time on the comparison pages.
What if I can't find stock of AM3/16?
You can fill out our help required form which you can use to request a quote for AM3/16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.