Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flash Memory Type | Parallel NOR |
---|---|
Memory Size | 4Mbit |
Flash Memory Configuration | 512K x 8bit |
IC Interface Type | CFI, Parallel |
Memory Case Style | DIP |
No. of Pins | 32Pins |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a AM29F040B-90PC?
Additional datasheets, footprints and schematics for AM29F040B-90PC are listed on our Part Details page. You can also find images and similar parts to AM29F040B-90PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM29F040B-90PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM29F040B-90PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM29F040B-90PC fall under?
The AM29F040B-90PC is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to AM29F040B-90PC when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM29F040B-90PC you can contact the distributor directly for product support, shipping queries etc.
Is the AM29F040B-90PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM29F040B-90PC have stock available?
There is no stock from authorised distributors for AM29F040B-90PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM29F040B-90PC often in real-time on the comparison pages.
What if I can't find stock of AM29F040B-90PC?
You can fill out our help required form which you can use to request a quote for AM29F040B-90PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.