Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Line Receiver |
---|---|
IC Interface Type | RS422 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | AM26LV32 |
SVHC | No SVHC (27-Jun-2018) |
No. of Drivers | 4Drivers |
Diff Line Receiver, Rs422, Soic-16 | Newark Electronics |
DIFF LINE RECEIVER, RS422, SOIC-16 | element14 |
Enhanced Product Low-Voltage High-Speed Quad Differential Line Receiver, +/-15-kV IEC ESD | Texas Instruments |
Where can I find additional details, specifications and documents for a AM26LV32EMDREP .?
Additional datasheets, footprints and schematics for AM26LV32EMDREP . are listed on our Part Details page. You can also find images and similar parts to AM26LV32EMDREP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM26LV32EMDREP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26LV32EMDREP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM26LV32EMDREP . fall under?
The AM26LV32EMDREP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AM26LV32EMDREP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM26LV32EMDREP . you can contact the distributor directly for product support, shipping queries etc.
Is the AM26LV32EMDREP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM26LV32EMDREP . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for AM26LV32EMDREP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM26LV32EMDREP . often in real-time on the comparison pages.
What if I can't find stock of AM26LV32EMDREP .?
You can fill out our help required form which you can use to request a quote for AM26LV32EMDREP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.