AM26LV32EIRGYR . Part Information
Details for AM26LV32EIRGYR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy AM26LV32EIRGYR Directly from Texas Instruments (11741 in stock) at $0.6000
Part Downloads

Part Specifications
Device Type | Line Receiver |
IC Interface Type | RS422 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | VQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | AM26LV32 |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- LINE RECEIVER, 32MBPS, 3V-3.6V, VQFN-16; Device Type:Line Receiver; IC Interface Type:RS422; No. of Receivers:4Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:VQFN; No. of Pins:16Pins; Operating RoHS Compliant: Yes | Newark Electronics
- Low-Voltage High-Speed Quadruple Differential Line Receiver With +/-15-kV IEC ESD | Texas Instruments
Viewing Distributors for AM26LV32EIRGYR .
Loading...
Loading Results for AM26LV32EIRGYR .