Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
IC Generic Number | AM26LV31 |
SVHC | No SVHC (27-Jun-2018) |
IC: interface | TME |
Where can I find additional details, specifications and documents for a AM26LV31IDR .?
Additional datasheets, footprints and schematics for AM26LV31IDR . are listed on our Part Details page. You can also find images and similar parts to AM26LV31IDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM26LV31IDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26LV31IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM26LV31IDR . fall under?
The AM26LV31IDR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AM26LV31IDR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM26LV31IDR . you can contact the distributor directly for product support, shipping queries etc.
Is the AM26LV31IDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM26LV31IDR . have stock available?
Authorised distributors including Chip One Stop and TME have stock available or on a lead time for AM26LV31IDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM26LV31IDR . often in real-time on the comparison pages.
What if I can't find stock of AM26LV31IDR .?
You can fill out our help required form which you can use to request a quote for AM26LV31IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.