Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Line Driver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
IC Generic Number | AM26LV31 |
SVHC | No SVHC (27-Jun-2018) |
Diff Line Driver, Rs422, Soic-16 | Newark Electronics |
Enhanced Product Low-Voltage High-Speed Quad Differential Line Driver, +/-15-kV IEC ESD Protection | Texas Instruments |
Where can I find additional details, specifications and documents for a AM26LV31ESDREP?
Additional datasheets, footprints and schematics for AM26LV31ESDREP are listed on our Part Details page. You can also find images and similar parts to AM26LV31ESDREP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM26LV31ESDREP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26LV31ESDREP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM26LV31ESDREP fall under?
The AM26LV31ESDREP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AM26LV31ESDREP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM26LV31ESDREP you can contact the distributor directly for product support, shipping queries etc.
Is the AM26LV31ESDREP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM26LV31ESDREP have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for AM26LV31ESDREP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM26LV31ESDREP often in real-time on the comparison pages.
What if I can't find stock of AM26LV31ESDREP?
You can fill out our help required form which you can use to request a quote for AM26LV31ESDREP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.