Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line |
---|---|
IC Interface Type | RS422 RS423 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | AM26LS33A |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 26 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | RS-422 |
Logic Function Number | 26LS33 |
No. of Drivers | 4Drivers |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 2.7V |
Propagation Delay | 35ns |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Voltage Vcc | 5V |
RS-422 Transceiver,AM26LS33ACD | RS |
Diff Line Receiver, Rs422, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a AM26LS33ACD.?
Additional datasheets, footprints and schematics for AM26LS33ACD. are listed on our Part Details page. You can also find images and similar parts to AM26LS33ACD. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM26LS33ACD. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26LS33ACD. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM26LS33ACD. fall under?
The AM26LS33ACD. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AM26LS33ACD. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM26LS33ACD. you can contact the distributor directly for product support, shipping queries etc.
Is the AM26LS33ACD. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM26LS33ACD. have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AM26LS33ACD..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM26LS33ACD. often in real-time on the comparison pages.
What if I can't find stock of AM26LS33ACD.?
You can fill out our help required form which you can use to request a quote for AM26LS33ACD. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.