Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Package Group | CDIP|16,CFP|16,LCCC|20 |
---|---|
Rating | Military |
Signaling Rate(Mbps) | 10 |
Operating temperature range(C) | -55 to 125 |
ICC(Max)(mA) | 70 |
Supply Voltage(s)(V) | 5 |
Where can I find additional details, specifications and documents for a AM26LS32AM?
Additional datasheets, footprints and schematics for AM26LS32AM are listed on our Part Details page. You can also find images and similar parts to AM26LS32AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM26LS32AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26LS32AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM26LS32AM fall under?
The AM26LS32AM is listed under Semiconductors > Analog and Mixed-Signal > Interface > RS-485/RS-422.
Can I view similar or alternative parts?
You can view similar parts to AM26LS32AM when available in the RS-485/RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM26LS32AM you can contact the distributor directly for product support, shipping queries etc.
Is the AM26LS32AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM26LS32AM have stock available?
There is no stock from authorised distributors for AM26LS32AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM26LS32AM often in real-time on the comparison pages.
What if I can't find stock of AM26LS32AM?
You can fill out our help required form which you can use to request a quote for AM26LS32AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.