AM26LS32AID . Part Information
Details for AM26LS32AID . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy AM26LS32AID Directly from Texas Instruments (2290 in stock) at $0.4660
Part Downloads

Part Specifications
Device Type | RS422 / RS423 Receiver |
IC Interface Type | RS422 RS423 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | AM26LS32A |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- RS422/423 RX, QUAD, 10MBPS, 5.25V, SOIC; Device Type:RS422 / RS423 Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins;RoHS Compliant: Yes | Newark Electronics
- Quad Receiver RS-422/RS-423 16-Pin SOIC Tube | Avnet America
- Quadruple Differential Line Receiver | Texas Instruments
- Texas Instruments AM26LS32AID, Dörtlü Hat Alıcı Entegresi RS-422, V.11, 5 V, 16-Pinli SOIC | RS Components TR
- RS-422/RS-423 Receiver Quad SOIC16 | RS Components IT
Viewing Distributors for AM26LS32AID .
Loading...
Loading Results for AM26LS32AID .