AM26C32CN.... Part Information
Details for AM26C32CN.... by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Device Type | Differential Receiver |
IC Interface Type | RS422 RS423 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 26 |
Data Rate | 10Mbps |
No. of Receivers | 4Receivers |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 6mA |
Propagation Delay | 17ns |
Supply Current | 15mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Alternative Part Descriptions
- Line Receiver 4RX 16-Pin PDIP | RS Components
- RS422/RS423 LINE RECEIVER 5.5V DIP16; Device Type:Differential Line Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:16Pins RoHS Compliant: Yes | Newark Electronics
- Quadruple Differential Line Receiver | Texas Instruments
Viewing Distributors for AM26C32CN....
Loading...
Loading Results for AM26C32CN....