Device Type | Differential |
---|---|
IC Interface Type | RS422 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 26 |
Data Rate | 10Mbps |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Propagation Delay | 7ns |
Supply Current | 3mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
NON ROHS / CI CMS / TUBE | Holdelec |
Quad RS-422A Driver AM26C31ID | RS |
Ic, Line Driver, Quad, Smd, Soic16 | Newark Electronics |
Where can I find additional details, specifications and documents for a AM26C31ID.?
Additional datasheets, footprints and schematics for AM26C31ID. are listed on our Part Details page. You can also find images and similar parts to AM26C31ID. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM26C31ID. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26C31ID. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM26C31ID. fall under?
The AM26C31ID. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AM26C31ID. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM26C31ID. you can contact the distributor directly for product support, shipping queries etc.
Is the AM26C31ID. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM26C31ID. have stock available?
There is no stock from authorised distributors for AM26C31ID..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM26C31ID. often in real-time on the comparison pages.
What if I can't find stock of AM26C31ID.?
You can fill out our help required form which you can use to request a quote for AM26C31ID. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.