Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnet Type | Ring |
---|---|
Height | - |
External Diameter | 19mm |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Ring, Magnetic, For 1/4" Shank Bit | Newark Electronics |
RING, MAGNETIC, FOR 1/4 SHANK BIT, PK10 | element14 |
Where can I find additional details, specifications and documents for a AM1/4?
Additional datasheets, footprints and schematics for AM1/4 are listed on our Part Details page. You can also find images and similar parts to AM1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM1/4 fall under?
The AM1/4 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to AM1/4 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the AM1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM1/4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AM1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM1/4 often in real-time on the comparison pages.
What if I can't find stock of AM1/4?
You can fill out our help required form which you can use to request a quote for AM1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.