AM-550/IR-450-EUR Multimeters & Clamp Meters by Beha-Amprobe

DMM HANDHELD AUTO/MANUAL 3.75DIGIT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

DMM Functions AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature
Current Measure AC Max 10A
Current Measure DC Max 10A
Voltage Measure AC Max 1kV
Voltage Measure DC Max 1kV
Resistance Measure Max 60Mohm
DMM Response Type True RMS
Display Count 6000
No. of Digits 3.75
Range Selection Auto Manual
Manufacturer Warranty -
Product Range -
SVHC No SVHC (15-Jun-2015)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AM-550/IR-450-EUR?

Additional datasheets, footprints and schematics for AM-550/IR-450-EUR are listed on our Part Details page. You can also find images and similar parts to AM-550/IR-450-EUR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AM-550/IR-450-EUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM-550/IR-450-EUR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AM-550/IR-450-EUR fall under?

The AM-550/IR-450-EUR is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.

Can I view similar or alternative parts?

You can view similar parts to AM-550/IR-450-EUR when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AM-550/IR-450-EUR you can contact the distributor directly for product support, shipping queries etc.

Is the AM-550/IR-450-EUR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AM-550/IR-450-EUR have stock available?

There is no stock from authorised distributors for AM-550/IR-450-EUR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AM-550/IR-450-EUR often in real-time on the comparison pages.

What if I can't find stock of AM-550/IR-450-EUR?

You can fill out our help required form which you can use to request a quote for AM-550/IR-450-EUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay