Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$50.13
|
No stock
|
Buy Now |
DMM Functions | AC/DC Current AC/DC Voltage Battery Continuity Diode Resistance |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 20Mohm |
DMM Response Type | - |
Display Count | 2000 |
No. of Digits | 3.5 |
Range Selection | Auto |
Manufacturer Warranty | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
DMM, HANDHELD, AUTO, 3.5DIGIT, TRMS | Farnell |
Where can I find additional details, specifications and documents for a AM-500-EUR KIT?
Additional datasheets, footprints and schematics for AM-500-EUR KIT are listed on our Part Details page. You can also find images and similar parts to AM-500-EUR KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM-500-EUR KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM-500-EUR KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM-500-EUR KIT fall under?
The AM-500-EUR KIT is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to AM-500-EUR KIT when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM-500-EUR KIT you can contact the distributor directly for product support, shipping queries etc.
Is the AM-500-EUR KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM-500-EUR KIT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AM-500-EUR KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM-500-EUR KIT often in real-time on the comparison pages.
What if I can't find stock of AM-500-EUR KIT?
You can fill out our help required form which you can use to request a quote for AM-500-EUR KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.