Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck Buck-Boost |
---|---|
Input Voltage Min | 3.8V |
Input Voltage Max | 50V |
Output Voltage Max | 20V |
Output Current Max | 2A |
Switching Frequency | 2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
SVHC | No SVHC (27-Jun-2018) |
Led Driver, Aec-Q100, Buck/Buck-Boost | Newark Electronics |
LED DRIVER, AEC-Q100, BUCK/BUCK-BOOST | element14 |
Where can I find additional details, specifications and documents for a ALT80802KEJJTR?
Additional datasheets, footprints and schematics for ALT80802KEJJTR are listed on our Part Details page. You can also find images and similar parts to ALT80802KEJJTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALT80802KEJJTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALT80802KEJJTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALT80802KEJJTR fall under?
The ALT80802KEJJTR is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to ALT80802KEJJTR when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALT80802KEJJTR you can contact the distributor directly for product support, shipping queries etc.
Is the ALT80802KEJJTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALT80802KEJJTR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ALT80802KEJJTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALT80802KEJJTR often in real-time on the comparison pages.
What if I can't find stock of ALT80802KEJJTR?
You can fill out our help required form which you can use to request a quote for ALT80802KEJJTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.