Status: | Unknown |
---|---|
Series: | ALT22 Series |
RoHS: | Unknown |
Capacitance | 4700µF |
---|---|
Voltage Rating | 40V |
Product Range | ALT22 Series |
Lifetime @ Temperature | 12000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Solder Lug |
Diameter | 25mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 45mm |
ESR | 0.057ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
AC Ripple Current @ 100Hz | 3.21A |
AC Ripple Current @ 10kHz | 4.46A |
Capacitance Tolerance ± | ± 20% |
ESR Frequency | 100Hz |
ESR Temperature | 20°C |
External Length / Height | 45mm |
Lead Length | 10mm |
Leakage Current | 1132µA |
No. of Pins | 2Pins |
Operating Life Temperature | 85°C |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 12000h |
Ripple Current AC | 3.21A |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 85°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 40V |
Electrolytic Capacitor, Long Life, Alt22 Series, 4700 F, 20%, 40 V, 25 Mm, 0.057 Ohm Rohs Compliant: Yes |Kemet ALT22A472AB040 | Newark Electronics |
CAP, 4700µF, 40V, ALU ELEC, SOLDER | element14 |
ALT22A low ESR elect cap,4700uF 40V | RS |
Capacitors, Aluminum Electrolytic, Leaded 4700uF 40VDC 20% 25 X 45mm | KEMET ALT22A472AB040 | RS Americas |
Where can I find additional details, specifications and documents for a ALT22A472AB040?
Additional datasheets, footprints and schematics for ALT22A472AB040 are listed on our Part Details page. You can also find images and similar parts to ALT22A472AB040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALT22A472AB040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALT22A472AB040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALT22A472AB040 fall under?
The ALT22A472AB040 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALT22A472AB040 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALT22A472AB040 you can contact the distributor directly for product support, shipping queries etc.
Is the ALT22A472AB040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALT22A472AB040 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for ALT22A472AB040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALT22A472AB040 often in real-time on the comparison pages.
What if I can't find stock of ALT22A472AB040?
You can fill out our help required form which you can use to request a quote for ALT22A472AB040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.