Status: | Unknown |
---|---|
Series: | ALT22 Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 385V |
Product Range | ALT22 Series |
Lifetime @ Temperature | 12000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | - |
Diameter | 40mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 105mm |
ESR | 0.151ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
AC Ripple Current @ 100Hz | 4.49A |
AC Ripple Current @ 10kHz | 8.48A |
Capacitance Tolerance ± | ± 20% |
ESR Frequency | 100Hz |
ESR Temperature | 20°C |
External Length / Height | 105mm |
Lead Length | 10mm |
Leakage Current | 2314µA |
No. of Pins | 2Pins |
Operating Life Temperature | 85°C |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 12000h |
Ripple Current AC | 4.49A |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 85°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 385V |
1000Uf 5Vv |Kemet ALT22A102DF385 | Newark Electronics |
Aluminum Electrolytic Capacitor, 1000 uF, 385 V, ± 20%, Solder Tag | Avnet America |
1000uF 385V dc ALUM Electrolytic Capacitor Can - Solder Tag, Radial, ALT22 Series | KEMET ALT22A102DF385 | RS Americas |
Where can I find additional details, specifications and documents for a ALT22A102DF385?
Additional datasheets, footprints and schematics for ALT22A102DF385 are listed on our Part Details page. You can also find images and similar parts to ALT22A102DF385 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALT22A102DF385 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALT22A102DF385 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALT22A102DF385 fall under?
The ALT22A102DF385 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALT22A102DF385 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALT22A102DF385 you can contact the distributor directly for product support, shipping queries etc.
Is the ALT22A102DF385 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALT22A102DF385 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ALT22A102DF385.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALT22A102DF385 often in real-time on the comparison pages.
What if I can't find stock of ALT22A102DF385?
You can fill out our help required form which you can use to request a quote for ALT22A102DF385 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.