Status: | Unknown |
---|---|
Series: | ALS81 Series |
RoHS: | Unknown |
Capacitance | 5100µF |
---|---|
Voltage Rating | 500V |
Product Range | ALS81 Series |
Lifetime @ Temperature | 9000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 77mm |
Lead Spacing | 31.8mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 146mm |
ESR | 0.048ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
5100Pf 500V |Kemet ALS81A512NP500 | Newark Electronics |
ALU Screw Terminal, 5100uF,500V | KEMET ALS81A512NP500 | RS Americas |
CAP, 5100UF, 500V, ALU ELEC, SCREW | Farnell |
Where can I find additional details, specifications and documents for a ALS81A512NP500?
Additional datasheets, footprints and schematics for ALS81A512NP500 are listed on our Part Details page. You can also find images and similar parts to ALS81A512NP500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS81A512NP500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS81A512NP500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS81A512NP500 fall under?
The ALS81A512NP500 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ALS81A512NP500 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS81A512NP500 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS81A512NP500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS81A512NP500 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ALS81A512NP500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS81A512NP500 often in real-time on the comparison pages.
What if I can't find stock of ALS81A512NP500?
You can fill out our help required form which you can use to request a quote for ALS81A512NP500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.