Status: | Unknown |
---|---|
Series: | ALS80 Series |
RoHS: | Unknown |
Prices starting from US$11.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.75
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$60.06
|
37
in stock
|
Buy Now | |
element14
from US$36.07
|
20
in stock
|
Buy Now | |
Farnell
from US$34.23
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$11.81
|
5
in stock
|
Buy Now | |
Avnet America
from US$43.48
|
-
|
Buy Now | |
RS Americas
from US$38.77
|
-
|
Buy Now |
Capacitance | 82000µF |
---|---|
Voltage Rating | 63V |
Product Range | ALS80 Series |
Lifetime @ Temperature | 9000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 66mm |
Lead Spacing | 28.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 105mm |
ESR | 0.009ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CAP, 82000µF, 63V, ALU ELEC, SCREW | element14 |
Aluminium Screw Terminal 82000µF 63V | RS |
Cap, 82000Μf, 63V, Alu Elec, Screw | Newark Electronics |
Aluminum Electrolytic Capacitor, 82000 uF, 63 V, ± 20%, Screw | Avnet America |
Capacitors, Aluminum Electrolytic, Screw Terminal 63V 82000uF 20% Screw Terminal | KEMET ALS80A823MF063 | RS Americas |
Where can I find additional details, specifications and documents for a ALS80A823MF063?
Additional datasheets, footprints and schematics for ALS80A823MF063 are listed on our Part Details page. You can also find images and similar parts to ALS80A823MF063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS80A823MF063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS80A823MF063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS80A823MF063 fall under?
The ALS80A823MF063 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALS80A823MF063 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS80A823MF063 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS80A823MF063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS80A823MF063 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for ALS80A823MF063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS80A823MF063 often in real-time on the comparison pages.
What if I can't find stock of ALS80A823MF063?
You can fill out our help required form which you can use to request a quote for ALS80A823MF063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.