ALS80A102DF450 KEMET Parts by KEMET

CAP 1000UF 450V ALU ELEC SCREW

Status: Unknown
Series: ALS80 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.29

Distributor Stock
Logo for Farnell
Farnell
from US$17.03
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$22.47
24
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.29
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 450V
Product Range ALS80 Series
Lifetime @ Temperature 6000 hours @ 105°C
Capacitance Tolerance ± 20%
Capacitor Terminals Screw
Diameter 36mm
Lead Spacing 12.8mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Height 105mm
ESR 0.157ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Capacitors, Aluminum Electrolytic, Screw Terminal 450V 1000uF 20% Screw Terminal | KEMET ALS80A102DF450 | RS Americas
1000Pf 450V |Kemet ALS80A102DF450 | Newark Electronics
CAP, 1000UF, 450V, ALU ELEC, SCREW | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ALS80A102DF450?

Additional datasheets, footprints and schematics for ALS80A102DF450 are listed on our Part Details page. You can also find images and similar parts to ALS80A102DF450 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ALS80A102DF450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS80A102DF450 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ALS80A102DF450 fall under?

The ALS80A102DF450 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ALS80A102DF450 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ALS80A102DF450 you can contact the distributor directly for product support, shipping queries etc.

Is the ALS80A102DF450 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ALS80A102DF450 have stock available?

Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for ALS80A102DF450.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ALS80A102DF450 often in real-time on the comparison pages.

What if I can't find stock of ALS80A102DF450?

You can fill out our help required form which you can use to request a quote for ALS80A102DF450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay