Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 75W |
Input Voltage VAC | 90V AC to 264V AC |
External Depth | 5" |
RoHS Compliant | Yes |
Ac-Dc Converter, Open Frame, 1 O/P, 75W, 12A, 3.3V | Newark Electronics |
Input: 90-260VAC at 47/63Hz. Output: 3.3Vdc, 12Amp, 40W. | Triad Magnetics ALS75-3.3 | RS Americas |
Where can I find additional details, specifications and documents for a ALS75-3.3?
Additional datasheets, footprints and schematics for ALS75-3.3 are listed on our Part Details page. You can also find images and similar parts to ALS75-3.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS75-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS75-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS75-3.3 fall under?
The ALS75-3.3 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ALS75-3.3 when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS75-3.3 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS75-3.3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ALS75-3.3 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for ALS75-3.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS75-3.3 often in real-time on the comparison pages.
What if I can't find stock of ALS75-3.3?
You can fill out our help required form which you can use to request a quote for ALS75-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.