Status: | Unknown |
---|---|
Series: | ALS71 Series |
RoHS: | Unknown |
Capacitance | 4300µF |
---|---|
Voltage Rating | 450V |
Product Range | ALS71 Series |
Lifetime @ Temperature | 19000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 66mm |
Lead Spacing | 28.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 105mm |
ESR | 0.046ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
4300Pf 450V |Kemet ALS71A432MF450 | Newark Electronics |
ALU Screw Terminal, 4300uF,450V | KEMET ALS71A432MF450 | RS Americas |
CAP, 4300UF, 450V, ALU ELEC, SCREW | Farnell |
Where can I find additional details, specifications and documents for a ALS71A432MF450?
Additional datasheets, footprints and schematics for ALS71A432MF450 are listed on our Part Details page. You can also find images and similar parts to ALS71A432MF450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS71A432MF450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS71A432MF450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS71A432MF450 fall under?
The ALS71A432MF450 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ALS71A432MF450 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS71A432MF450 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS71A432MF450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS71A432MF450 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ALS71A432MF450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS71A432MF450 often in real-time on the comparison pages.
What if I can't find stock of ALS71A432MF450?
You can fill out our help required form which you can use to request a quote for ALS71A432MF450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.