Status: | Unknown |
---|---|
Series: | ALS70 Series |
RoHS: | Unknown |
Capacitance | 0.1F |
---|---|
Voltage Rating | 100V |
Product Range | ALS70 Series |
Lifetime @ Temperature | 20000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 77mm |
Lead Spacing | 31.8mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 220mm |
ESR | 0.008ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
.100Uf 100V |Kemet ALS70G104NT100 | Newark Electronics |
Capacitors, Aluminum Electrolytic, Screw Terminal 100volts .1pF 20% Screw Terminal | KEMET ALS70G104NT100 | RS Americas |
CAP, 0.1F, 100V, ALU ELEC, SCREW | Farnell |
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ALS70G104NT100?
Additional datasheets, footprints and schematics for ALS70G104NT100 are listed on our Part Details page. You can also find images and similar parts to ALS70G104NT100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS70G104NT100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS70G104NT100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS70G104NT100 fall under?
The ALS70G104NT100 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to ALS70G104NT100 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS70G104NT100 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS70G104NT100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS70G104NT100 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Richardson RFPD have stock available or on a lead time for ALS70G104NT100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS70G104NT100 often in real-time on the comparison pages.
What if I can't find stock of ALS70G104NT100?
You can fill out our help required form which you can use to request a quote for ALS70G104NT100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.