ALS70A752NP450 Capacitors by KEMET

CAP 7500µF 450V ALU ELEC SCREW

Status: Unknown
Series: ALS70 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$62.34

Distributor Stock
Logo for RS
RS
from US$73.00
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$69.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$70.94
-
Buy Now
Logo for element14
element14
from US$62.82
-
Buy Now
Logo for Farnell
Farnell
from US$62.34
-
Buy Now

Specifications

Capacitance 7500µF
Voltage Rating 450V
Product Range ALS70 Series
Lifetime @ Temperature 20000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Screw
Diameter 77mm
Lead Spacing 31.8mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 146mm
ESR 0.031ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Aluminium Screw Terminal 7500µF 450V | RS
Cap, 7500Uf, 450V, Alu Elec, Screw | Newark Electronics
Capacitors, Aluminum Electrolytic, Screw Terminal 450V 7500uF 20% Screw Terminal | KEMET ALS70A752NP450 | RS Americas
CAP, 7500µF, 450V, ALU ELEC, SCREW | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ALS70A752NP450?

Additional datasheets, footprints and schematics for ALS70A752NP450 are listed on our Part Details page. You can also find images and similar parts to ALS70A752NP450 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ALS70A752NP450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS70A752NP450 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ALS70A752NP450 fall under?

The ALS70A752NP450 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ALS70A752NP450 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ALS70A752NP450 you can contact the distributor directly for product support, shipping queries etc.

Is the ALS70A752NP450 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ALS70A752NP450 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ALS70A752NP450.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ALS70A752NP450 often in real-time on the comparison pages.

What if I can't find stock of ALS70A752NP450?

You can fill out our help required form which you can use to request a quote for ALS70A752NP450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay