Status: | Unknown |
---|---|
Series: | ALS70 Series |
RoHS: | Unknown |
Prices starting from US$21.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.07
|
No stock
|
Buy Now | |
Distrelec
from US$32.26
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$35.71
|
4
in stock
|
Buy Now | |
Rutronik
from US$24.21
|
-
|
Buy Now | |
Newark Electronics
from US$21.55
|
-
|
Buy Now | |
Avnet America
from US$29.99
|
-
|
Buy Now | |
RS Americas
from US$25.27
|
-
|
Buy Now | |
element14
from US$27.51
|
-
|
Buy Now |
Capacitance | 51000µF |
---|---|
Voltage Rating | 63V |
Product Range | ALS70 Series |
Lifetime @ Temperature | 20000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 51mm |
Lead Spacing | 22.2mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 105mm |
ESR | 0.014ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
KEMET Electrolytic Capacitor 51000uF, 19.1A, 63V, ± | Distrelec |
Cap, 51000Uf, 63V, Alu Elec, Screw | Newark Electronics |
Aluminum Electrolytic Capacitor, 51000 uF, 63 V, ± 20%, Screw | Avnet America |
ALU Screw Terminal, 51000uF,63V | KEMET ALS70A513KF063 | RS Americas |
CAP, 51000µF, 63V, ALU ELEC, SCREW | element14 |
Where can I find additional details, specifications and documents for a ALS70A513KF063?
Additional datasheets, footprints and schematics for ALS70A513KF063 are listed on our Part Details page. You can also find images and similar parts to ALS70A513KF063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS70A513KF063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS70A513KF063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS70A513KF063 fall under?
The ALS70A513KF063 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALS70A513KF063 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS70A513KF063 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS70A513KF063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS70A513KF063 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for ALS70A513KF063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS70A513KF063 often in real-time on the comparison pages.
What if I can't find stock of ALS70A513KF063?
You can fill out our help required form which you can use to request a quote for ALS70A513KF063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.