Status: | Unknown |
---|---|
Series: | ALS70 Series |
RoHS: | Unknown |
Prices starting from US$25.68
Capacitance | 5100µF |
---|---|
Voltage Rating | 400V |
Product Range | ALS70 Series |
Lifetime @ Temperature | 20000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 66mm |
Lead Spacing | 28.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 105mm |
ESR | 0.036ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 5100Μf, 400V, Alu Elec, Screw | Newark Electronics |
CAP, 5100µF, 400V, ALU ELEC, SCREW | element14 |
Capacitors, Aluminum Electrolytic, Screw Terminal 400V 5100uF 20% Screw Terminal | KEMET ALS70A512MF400 | RS Americas |
Aluminium Screw Terminal 5100µF 400V | RS |
KEMET Electrolytic Capacitor 5100uF, 14A, 400V, ± | Distrelec |
Where can I find additional details, specifications and documents for a ALS70A512MF400?
Additional datasheets, footprints and schematics for ALS70A512MF400 are listed on our Part Details page. You can also find images and similar parts to ALS70A512MF400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS70A512MF400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS70A512MF400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS70A512MF400 fall under?
The ALS70A512MF400 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALS70A512MF400 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS70A512MF400 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS70A512MF400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS70A512MF400 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for ALS70A512MF400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS70A512MF400 often in real-time on the comparison pages.
What if I can't find stock of ALS70A512MF400?
You can fill out our help required form which you can use to request a quote for ALS70A512MF400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.