ALS70A432MF450 KEMET Parts by KEMET

CAP 4300UF 450V ALU ELEC SCREW

Status: Unknown
Series: ALS70 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.49

Distributor Stock
Logo for Farnell
Farnell
from US$42.67
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$39.49
-
Buy Now
Logo for RS Americas
RS Americas
from US$46.30
-
Buy Now

Specifications

Capacitance 4300µF
Voltage Rating 450V
Product Range ALS70 Series
Lifetime @ Temperature 19000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Screw
Diameter 66mm
Lead Spacing 28.5mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 105mm
ESR 0.046ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

4300Pf 450V |Kemet ALS70A432MF450 | Newark Electronics
ALU Screw Terminal, 4300uF,450V | KEMET ALS70A432MF450 | RS Americas
CAP, 4300UF, 450V, ALU ELEC, SCREW | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ALS70A432MF450?

Additional datasheets, footprints and schematics for ALS70A432MF450 are listed on our Part Details page. You can also find images and similar parts to ALS70A432MF450 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ALS70A432MF450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS70A432MF450 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ALS70A432MF450 fall under?

The ALS70A432MF450 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to ALS70A432MF450 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ALS70A432MF450 you can contact the distributor directly for product support, shipping queries etc.

Is the ALS70A432MF450 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ALS70A432MF450 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ALS70A432MF450.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ALS70A432MF450 often in real-time on the comparison pages.

What if I can't find stock of ALS70A432MF450?

You can fill out our help required form which you can use to request a quote for ALS70A432MF450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay