Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Adjustable Fixed |
---|---|
No. of Outputs | 1 Output |
Input Voltage AC Min | 90V |
Input Voltage AC Max | 264V |
Output Power Max | 50W |
Output Voltage - Output 1 | 12V |
Ac-Dc Converter, Open Frame, 1 O/P, 50W, 4.2A, 12V | Newark Electronics |
AC/DC Power Supply Single-OUT 12V 4.2A 50W | Future Electronics |
Input: 90-260VAC at 47/63Hz. Output: 12Vdc, 4.2Amp, 50.4W. | Triad Magnetics ALS50-12 | RS Americas |
Where can I find additional details, specifications and documents for a ALS50-12?
Additional datasheets, footprints and schematics for ALS50-12 are listed on our Part Details page. You can also find images and similar parts to ALS50-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS50-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS50-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS50-12 fall under?
The ALS50-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ALS50-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS50-12 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS50-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS50-12 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ALS50-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS50-12 often in real-time on the comparison pages.
What if I can't find stock of ALS50-12?
You can fill out our help required form which you can use to request a quote for ALS50-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.