ALS31A103DA040 Capacitors by KEMET

CAP 10000µF 40V ALU ELEC SCREW

Status: Unknown
Series: ALS31 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.03

Distributor Stock
Logo for RS
RS
from US$9.59
1,226
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.03
46
in stock
Buy Now
Logo for element14
element14
from US$9.74
46
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.71
46
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10000µF
Voltage Rating 40V
Product Range ALS31 Series
Lifetime @ Temperature 11000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Screw
Diameter 36mm
Lead Spacing 12.8mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 52mm
ESR 0.023ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

AL Electrolytic Capacitor, 10000uF, 40V | RS
Cap, 10000Μf, 40V, Alu Elec, Screw | Newark Electronics
CAP, 10000µF, 40V, ALU ELEC, SCREW | element14
Aluminum Electrolytic Capacitor, 10000 uF, 40 V, � 20%, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ALS31A103DA040?

Additional datasheets, footprints and schematics for ALS31A103DA040 are listed on our Part Details page. You can also find images and similar parts to ALS31A103DA040 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ALS31A103DA040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS31A103DA040 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ALS31A103DA040 fall under?

The ALS31A103DA040 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ALS31A103DA040 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ALS31A103DA040 you can contact the distributor directly for product support, shipping queries etc.

Is the ALS31A103DA040 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ALS31A103DA040 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ALS31A103DA040.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ALS31A103DA040 often in real-time on the comparison pages.

What if I can't find stock of ALS31A103DA040?

You can fill out our help required form which you can use to request a quote for ALS31A103DA040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay