Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
No stock
|
Buy Now |
Hall Effect Type | Linear |
---|---|
Output Current | - |
Sensor Case Style | TSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 2.65V |
Supply Voltage Max | 3.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
HALL EFFECT SENSOR, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a ALS31313KLEATR-1000?
Additional datasheets, footprints and schematics for ALS31313KLEATR-1000 are listed on our Part Details page. You can also find images and similar parts to ALS31313KLEATR-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS31313KLEATR-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS31313KLEATR-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS31313KLEATR-1000 fall under?
The ALS31313KLEATR-1000 is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to ALS31313KLEATR-1000 when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS31313KLEATR-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS31313KLEATR-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS31313KLEATR-1000 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ALS31313KLEATR-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS31313KLEATR-1000 often in real-time on the comparison pages.
What if I can't find stock of ALS31313KLEATR-1000?
You can fill out our help required form which you can use to request a quote for ALS31313KLEATR-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.