Status: | Unknown |
---|---|
Series: | ALS30 Series |
RoHS: | Unknown |
Prices starting from US$10.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.54
|
55
in stock
|
Buy Now | |
Rapid Electronics
from US$19.43
|
95
in stock
|
Buy Now | |
element14
from US$11.13
|
34
in stock
|
Buy Now | |
Distrelec
from US$20.26
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$10.07
|
24
in stock
|
Buy Now | |
Farnell
from US$10.76
|
24
in stock
|
Buy Now | |
Avnet America
from US$12.82
|
-
|
Buy Now | |
RS Americas
from US$13.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 6800µF |
---|---|
Voltage Rating | 63V |
Product Range | ALS30 Series |
Lifetime @ Temperature | 11000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 36mm |
Lead Spacing | 12.8mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 62mm |
ESR | 0.026ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Al electrolytic screw cap,6800uF 63V | RS |
CAP, 6800µF, 63V, ALU ELEC, SCREW | element14 |
KEMET Alu Lytic Cap Screw Terminal 6800uF 3VV | Distrelec |
Cap, 6800Μf, 63V, Alu Elec, Screw | Newark Electronics |
Aluminum Electrolytic Capacitor, 6800 uF, 63 V, ± 20%, Screw | Avnet America |
Capacitor, Aluminum Electrolytic,6800 uF,20%,63 VDC, Screw Terminal,36x62mm | KEMET ALS30A682DB063 | RS Americas |
Aluminum Electrolytic Capacitor, 6800 uF, 63 V, � 20%, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a ALS30A682DB063?
Additional datasheets, footprints and schematics for ALS30A682DB063 are listed on our Part Details page. You can also find images and similar parts to ALS30A682DB063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS30A682DB063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS30A682DB063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS30A682DB063 fall under?
The ALS30A682DB063 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ALS30A682DB063 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS30A682DB063 you can contact the distributor directly for product support, shipping queries etc.
Is the ALS30A682DB063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS30A682DB063 have stock available?
Authorised distributors including Rapid Electronics, RS, element14, Distrelec and Newark Electronics have stock available or on a lead time for ALS30A682DB063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS30A682DB063 often in real-time on the comparison pages.
What if I can't find stock of ALS30A682DB063?
You can fill out our help required form which you can use to request a quote for ALS30A682DB063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.